web counter

Analog Devices Inc. EVAL-AD7693SDZANALOG DEVICES EVAL-AD7693SDZ EVAL BOARD 16-BIT ADC 500KSPS

Analog Devices Inc. EVAL-AD7693SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7693SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7693SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7693SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7693SDZ is an evaluation board for the AD7693BRMZ 10-Lead MSOP of 16-bit, 500 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7693BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a 16-bit, 500 kSPS PulSAR ADC, a low-noise, low-power, low-distortion amplifier, a high-speed, low-power, low-distortion analog-to-digital converter, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a comprehensive software package for data acquisition and analysis. The EVAL-AD7693SDZ is an ideal solution for evaluating the performance of the AD7693BRMZ ADC in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7693
  • Operating Supply Voltage
    9V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7693
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    18mW @ 500kSPS
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ACCEL 10-40G ANALOG 14CLCC1159RFQ