web counter

Analog Devices Inc. EVAL-AD7694SDZBOARD EVAL CTRL AD7694

Analog Devices Inc. EVAL-AD7694SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7694SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7694SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7694SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7694SDZ is an evaluation board for the AD7694BRMZ 8-Lead MSOP of 16-bit, 250 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7694BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a high-speed, low-noise, low-power, 16-bit, 250 kSPS PulSAR ADC. The board also includes a variety of analog and digital I/O, including a USB interface, a 16-bit digital-to-analog converter, and a 16-bit analog-to-digital converter. The board also includes a variety of power supplies, including a 5V, 3.3V, and 1.8V supply. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive platform for evaluating the performance of the AD7694BRMZ ADC.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7694
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7694
  • Supplied Contents
    Board(s), Power Supply
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Sampling Rate
    250 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    250k
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC FRAC-N FREQ SYNTH 16-TSSOP167RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ