web counter

Analog Devices Inc. EVAL-AD7762EDZAnalog Devices EVAL-AD7762EDZ,

Analog Devices Inc. EVAL-AD7762EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7762EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7762EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7762EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementVibration/Waveform AnalysisData Acquisition SystemPortable Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7762EDZ is an evaluation board for the AD7762, a 24-bit, 625 kSPS sigma delta ADC. The board is designed to be used with the EVAL-CED1Z instrumentation and measurement board, allowing users to quickly and easily evaluate the performance of the AD7762. The board features a wide range of connectors and jumpers, allowing users to easily connect the board to their own systems. The board also includes a variety of test points, allowing users to measure the performance of the AD7762 in a variety of conditions. The board is ideal for use in applications such as industrial process control, medical imaging, and data acquisition.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7762
  • Operating Supply Voltage
    5.5V
  • Interface
    Parallel
  • Number of Bits
    24
  • Utilized IC / Part
    AD7762
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Resolution
    3 B
  • Sampling Rate
    625 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    625k
  • Number of A/D Converters
    1
  • Input Range
    ±3.25Vpp
  • Power (Typ) @ Conditions
    958mW @ 625kSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Analog Devices Inc.V REF, 6.1-18V, 4.096V, 0.12%, 8SOIC100BUY
Analog Devices Inc.IC SUPERVISOR MPU 2.32V SC70-433RFQ
Analog Devices Inc.ANALOG DEVICES AD7762BSVZ Analogue to Digital Converter, 24 bit, 625 kSPS, 2.5 V, 5 V, TQFP2279RFQ