web counter

Analog Devices Inc. EVAL-AD7764EDZEVALUATION BOARD FOR AD7764/AD7765

Analog Devices Inc. EVAL-AD7764EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7764EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7764EDZ Reference Design 1
Analog Devices Inc. EVAL-AD7764EDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemRadar and Sonar

ECAD Model:

Description

The Analog Devices EVAL-AD7764EDZ is an evaluation kit for the AD7764, a 24-bit, 312KSPS ADC for data acquisition systems, instrumentation, and measurement. This kit provides a complete platform for evaluating the performance of the AD7764, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a USB-based evaluation board, a software package, and a set of accessories. The evaluation board features a USB interface, a power supply, and a set of connectors for connecting to the AD7764. The software package includes a GUI, a library of example programs, and a set of tools for configuring and testing the AD7764. The accessories include a set of cables, a set of jumpers, and a set of test points. The EVAL-AD7764EDZ is an ideal solution for evaluating the performance of the AD7764 in data acquisition systems, instrumentation, and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7764
  • Operating Supply Voltage
    5.5V
  • Interface
    SPI, Serial
  • Operating Supply Current
    37mA
  • Number of Bits
    24
  • Utilized IC / Part
    AD7764
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    3 B
  • Sampling Rate
    312 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    312k
  • Number of A/D Converters
    1
  • Input Range
    ±3.2768V
  • Power (Typ) @ Conditions
    300mW @ 312kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD8021ARMZOperational Amplifier, Single, 200 MHz, 1 Amplifier, 120 V/s,2.25V to12V, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-313800RFQ
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-325RFQ
Analog Devices Inc.IC VREF SERIES 4.096V SOT23-31BUY
Analog Devices Inc.ANALOG DEVICES AD1585BRTZ-REEL7Voltage Reference, Precision, Series - Fixed, AD1585 Series, 5V, SOT-23-3368BUY
Analog Devices Inc.IC VREF SERIES 2.5V SOT23-339BUY
Analog Devices Inc.IC VREF SERIES 3V SOT23-31200BUY
Analog Devices Inc.ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins255RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R238RFQ