Analog Devices Inc. EVAL-AD7944EBZANALOG DEVICES EVAL-AD7944EBZEVAL BOARD 14-BIT 3MSPS SAR I.C.
The Analog Devices EVAL-AD7944EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7944, a 14-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, high-speed ADC, a wide input voltage range, and a wide range of output data formats. The board also includes a variety of test and evaluation tools, such as a signal generator, a digital oscilloscope, and a logic analyzer. The board is also compatible with a variety of software packages, such as LabVIEW and MATLAB, for easy data analysis and visualization. The EVAL-AD7944EBZ Evaluation Board is an ideal tool for engineers and researchers who need to evaluate the performance of the AD7944 ADC.
- TypeParameter
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7944
- Operating Supply Voltage5.5V
- InterfaceSPI
- Operating Supply Current1μA
- Number of Bits14
- Utilized IC / PartAD7944
- Supplied ContentsBoard(s)
- Data InterfaceSPI, DSP
- Resolution1.75 B
- Sampling Rate2.5 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)2.5M
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions28mW @ 2.5MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc International | Crystal 8MHz ±30ppm (Tol) ±50ppm (Stability) 20pF FUND 60Ohm 2-Pin HC-49/USX SMD T/R | 0 | RFQ | |
| Microchip Technology | IC REG LIN 3.3V 500MA SOT223-3 | 6229 | RFQ | |
| Microchip Technology | 32-bit Microcontrollers - MCU 512KB/32KB USB-OTG 80 MHz 10-b ADC DMA | 1 | RFQ | |
| Microchip Technology | IC MCU 32BIT 512KB FLASH 100TQFP | 5950 | RFQ | |
| Texas Instruments | IC TRANSCEIVER 1/1 48LQFP | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - TPS2041BDBVR - IC, POWER DISTRIBUTION SWITCH | 30000 | RFQ | |
| Abracon LLC | CRYSTAL 8.0000MHZ 18PF SMD | 16350 | BUY | |
| Microchip Technology | IC REG SWITCHD CAP PROG 8MSOP | 1095 | RFQ |


Product
Brand
Articles
Tools