web counter

Analog Devices Inc. EVAL-AD7961FMCZData Conversion IC Development Tools Evaluation Board

Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 9
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 2
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 3
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 4
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 5
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 6
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 7
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 8
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 9
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 2
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 3
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 4
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 5
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 6
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 7
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 8
Analog Devices Inc. EVAL-AD7961FMCZ Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemTest EquipmentPulse SpectroscopyDigital X-RayImaging DeviceDigital Camera

ECAD Model:

Description

The Analog Devices EVAL-AD7961FMCZ Evaluation Board is designed to evaluate the performance of the AD7961 16-bit, 5 MSPS PulSAR Differential ADC. This board features a wide range of instrumentation and measurement capabilities, including a high-speed, low-noise, differential input amplifier, a low-noise, low-distortion, high-speed, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low-power, low-offset, low-drift, low

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7961
  • Operating Supply Voltage
    5V
  • Interface
    LVDS, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7961
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial
  • Sampling Rate
    5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    5M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    64.5mW @ 5MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC EEPROM 2K I2C 400KHZ 8SO982500RFQ
Analog Devices Inc.ANALOG DEVICES - AD8031ARZ - Operational Amplifier, Single, 1 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, SOIC, 8 Pins28RFQ
Analog Devices Inc.IC REG BUCK ADJ 1.2A TSOT23-61983RFQ
Analog Devices Inc.ANALOG DEVICES ADR4550BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4550 Series, 5V, NSOIC-81743RFQ
Analog Devices Inc.ANALOG DEVICES ADR4520BRZ Voltage Reference, Ultralow Noise, High Accuracy, Series - Fixed, ADR4520 Series, 2.048V, NSOIC-855RFQ
Analog Devices Inc.ANALOG DEVICES ADP7102ACPZ-R7LDO Voltage Regulator, Adjustable, 3.3V to 20V in, 200mV drop, 1.22V to 19.8V/0.3A out, LFCSP-8112RFQ
Analog Devices Inc.IC OPAMP DIFF 560MHZ 16LFCSP2303RFQ
Analog Devices Inc.ANALOG DEVICES ADA4932-1YCPZ-R2. IC, DIFF AMP, 560MHZ, 2800V/S, LFCSP-1675RFQ
Analog Devices Inc.IC REG LINEAR 9V 300MA 8LFCSP800BUY
Analog Devices Inc.IC OPAMP DIFF 1 CIRCUIT 16LFCSP10086RFQ
Analog Devices Inc.IC REG LINEAR 1.5V 300MA 8LFCSP800BUY
Load more