web counter

Analog Devices Inc. EVAL-AD7980CBZBOARD EVAL CONTROL AD7980

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementData Acquisition SystemBattery Powered SystemsPortable InstrumentationPortable Medical Instrumentation

ECAD Model:

Description

The Analog Devices EVAL-AD7980CBZ Evaluation Board is designed to evaluate the performance of the AD7980, a 16-bit, 1-Msps PulSAR Analog to Digital Converter. This board features a power management system that allows for the evaluation of the AD7980 in a variety of power supply configurations. The board also includes a variety of connectors and test points for easy connection to external components and test equipment. The board is designed to provide a complete evaluation platform for the AD7980, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    AD7980
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7980
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    7mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADR434BRZ - Voltage Reference, Ultralow Noise, Series - Fixed, ADR434 Series, 4.096V, NSOIC-815BUY
Analog Devices Inc.ANALOG DEVICES AD5160BRJZ100-R2 Volatile Digital Potentiometer, 100 kohm, Single, SPI, Linear,15%, 2.7 V1840BUY
Analog Devices Inc.ANALOG DEVICES AD1585BRTZ-REEL7Voltage Reference, Precision, Series - Fixed, AD1585 Series, 5V, SOT-23-3368BUY
Analog Devices Inc.Voltage References 4.096V w/Crnt Sink & Srce Capability10BUY
Analog Devices Inc.VOLTAGE REFERENCE, 1.2V1240RFQ
Analog Devices Inc.IC VREF SERIES 2.5V SOT23-339BUY
Analog Devices Inc.ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-399RFQ
Analog Devices Inc.IC VREF SERIES 0.05% 8SOIC10BUY
Analog Devices Inc.V-Ref Precision 5V 10mA 8-Pin SOIC N Tube661RFQ
Analog Devices Inc.IC VREF SERIES 0.12% 8MSOP1RFQ
Analog Devices Inc.ANALOG DEVICES ADG739BRUZAnalogue Switch, Dual Channel, SPST, 1 Channels, 4.5 ohm, 2.7V to 5.5V, TSSOP, 16 Pins2500RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin MSOP T/R10BUY
Load more