Analog Devices Inc. EVAL-AD7980SDZANALOG DEVICES EVAL-AD7980SDZ AD7980SDZ EVALUATION MODULE
The Analog Devices EVAL-AD7980SDZ is an evaluation board for the AD7980BRMZ 10-Lead MSOP of 16-bit, 1 MSPS PulSAR ADC, Instrumentation and Measurement. This board is designed to provide a platform for evaluating the performance of the AD7980BRMZ ADC. It features a wide range of input and output connectors, as well as a variety of test points for monitoring the performance of the ADC. The board also includes a power supply, a reference voltage, and a temperature sensor. The board is designed to be used with the AD7980BRMZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of other evaluation boards, allowing for easy integration into a larger system.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7980
- Operating Supply Voltage2.625V
- InterfaceSPI, Serial
- Number of Bits16
- Utilized IC / PartAD7980
- Supplied ContentsBoard(s)
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution2 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range0 ~ VREF
- Power (Typ) @ Conditions7mW @ 1MSPS
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC SWITCH DUAL SPST 8MSOP | 1550 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins | 9000 | RFQ |


Product
Brand
Articles
Tools