web counter

Analog Devices Inc. EVAL-AD7984SDZAD7984BRMZ ADC Evaluation Board 1.33MSPS

Analog Devices Inc. EVAL-AD7984SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7984SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7984SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7984SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7984SDZ is an evaluation board for the AD7984BRMZ 10-Lead MSOP of 18-bit, 1.33 MSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7984BRMZ ADC in instrumentation and measurement applications. The board includes a power supply, a reference voltage, and a variety of connectors for connecting to external devices. It also includes a USB interface for programming and data acquisition. The board is designed to be used with the AD7984BRMZ evaluation software, which provides a graphical user interface for configuring and testing the ADC. The board is also compatible with a variety of third-party software packages for data acquisition and analysis.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Through Hole
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7984
  • Operating Supply Voltage
    2.625V
  • Interface
    SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7984
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2.25 B
  • Sampling Rate
    1.33 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1.33M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    10.5mW @ 1.33MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Analog Devices Inc.ANALOG DEVICES ADF4156BRUZ SYNTHESIZER, FREQ FRAC-N, TSSOP163092RFQ