web counter

Analog Devices Inc. EVAL-AD7985EBZAD7985BCPZ/AD7985BCPZ-RL7 ADC Evaluation Board 2.5MSPS

Analog Devices Inc. EVAL-AD7985EBZ Reference Design 8
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 5
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 6
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 7
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 8
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 2
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 3
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 4
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 5
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 6
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 7
Analog Devices Inc. EVAL-AD7985EBZ Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemATE IC TesterPortable Medical InstrumentationPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7985EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7985, a 16-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, low-cost design, a wide input voltage range, and a wide temperature range. It also includes a variety of connectors and test points for easy connection to external components. The board also includes a USB interface for easy connection to a PC for data acquisition and analysis. The board is ideal for use in a variety of applications, including medical, industrial, and automotive.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7985
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI
  • Operating Supply Current
    1μA
  • Number of Bits
    16
  • Utilized IC / Part
    AD7985
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI, DSP
  • Resolution
    2 B
  • Sampling Rate
    2.5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2.5M
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    28mW @ 2.5MSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC CONVERTER VOLT TO FREQ 8DIP105RFQ
Analog Devices Inc.ANALOG DEVICES AD780ANZ Voltage Reference, High Precision, Series - Programmable, AD780 Series, 2.5V, 3V, DIP-81000RFQ
Analog Devices Inc.ANALOG DEVICES AD7741BRZ. IC, V/F CONVERTER 6.144MHZ 0.012% 8-SOIC5512RFQ
Analog Devices Inc.IC CONVERTER VOLT TO FREQ 8SOIC200RFQ
Analog Devices Inc.IC CONVERTER VOLT TO FREQ 8SOIC52RFQ