web counter

Analog Devices Inc. EVAL-AD7986EBZANALOG DEVICES EVAL-AD7986EBZEVAL BOARD 18-BIT 2MSPS LOWER POWER ADC

Analog Devices Inc. EVAL-AD7986EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7986EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7986EBZ Reference Design 1
Analog Devices Inc. EVAL-AD7986EBZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemATE IC TesterPortable Medical InstrumentationPower Line Communication

ECAD Model:

Description

The Analog Devices EVAL-AD7986EBZ Evaluation Board is a versatile tool for instrumentation and measurement applications. It is designed to evaluate the performance of the AD7986, an 18-bit analog-to-digital converter (ADC). The board features a wide range of features, including a low-noise, low-power, low-cost design, a wide input voltage range, and a wide range of output data rates. It also includes a variety of test and evaluation tools, such as a built-in oscilloscope, a signal generator, and a digital voltmeter. The board is also compatible with a variety of software packages, allowing users to quickly and easily evaluate the performance of the AD7986.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    QFN
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7986
  • Operating Supply Voltage
    5.25V
  • Interface
    SPI, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    AD7986
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Resolution
    2.25 B
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    29mW @ 2MSPS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC LED DRIVER RGLTR DIM 16LFCSP1376BUY