web counter

Analog Devices Inc. EVAL-AD7988-5SDZANALOG DEVICES EVAL-AD7988-5SDZAD7988-5, ADC, SAR, EVALUATION BOARD

Analog Devices Inc. EVAL-AD7988-5SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7988-5SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7988-5SDZ Reference Design 1
Analog Devices Inc. EVAL-AD7988-5SDZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortable InstrumentationPortable Medical InstrumentationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-AD7988-5SDZ is an evaluation board for the AD7988-5BRMZ 10-Lead MSOP of 16-bit, 500 kSPS PulSAR ADC. This board is designed to provide a platform for evaluating the performance of the AD7988-5BRMZ ADC. It features a wide range of instrumentation and measurement capabilities, including a 16-bit, 500 kSPS PulSAR ADC, a 10-lead MSOP package, and a wide range of analog and digital I/O. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the AD7988-5BRMZ ADC, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    PulSAR®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7988
  • Operating Supply Voltage
    5.1V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7988-5
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, MICROWIRE™, QSPI™, Serial, SPI™
  • Resolution
    2 B
  • Sampling Rate
    500 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    500k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    3.5mW @ 500kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ADC 16BIT 500KSPS 1.25LSB 10MSOP887RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ