Analog Devices Inc. EVAL-AD7995EBZANALOG DEVICES EVAL-AD7995EBZ AD7995EBZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD7995EBZ is an evaluation board for the AD7995, a 4-channel, 10-bit analog-to-digital converter (ADC). This board is designed for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the AD7995. It features a wide range of input ranges, including ±10 V, ±5 V, and ±2.5 V, as well as a programmable gain amplifier (PGA) with gains of 1, 2, 4, and 8. The board also includes a temperature sensor, a reference voltage, and a power supply. The board is powered by a 5 V DC supply and is compatible with a variety of development systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberAD7995
- Operating Supply Voltage5.5V
- InterfaceI2C, Serial
- Operating Supply Current90μA
- Number of Bits10
- Utilized IC / PartAD7995
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution1.25 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters1
- Input Range0 ~ 5.5V
- Power (Typ) @ Conditions4.4mW @ 5.5V 3.4MHz
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC SWITCH DUAL SPST 8MSOP | 1550 | BUY | |
| Microchip | 8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-8 | 1943 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADG821BRMZAnalogue Switch, Dual Channel, SPST, 2 Channels, 0.5 ohm, 1.8V to 5.5V, MSOP, 8 Pins | 9000 | RFQ | |
| Microchip Technology | EEPROM SERIAL 64K, 24LC64, SOIC8 | 700 | RFQ |


Product
Brand
Articles
Tools