web counter

Analog Devices Inc. EVAL-ADA4350RUZ-PEVAL BOARD ADA4350RUZ-P

Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 6
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 1
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 2
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 3
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 4
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 5
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 6
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 1
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 1
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 2
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 3
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 4
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 5
Analog Devices Inc. EVAL-ADA4350RUZ-P Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialData Acquisition SystemReceiversChemical ProcessingPower ConversionPhotodiode Sensor

ECAD Model:

Description

The Analog Devices EVAL-ADA4350RUZ-P Evaluation Board is designed to evaluate the ADA4350, a FET input analog front end with ADC driver. This board is offered in a 28-lead 9.8 mm + 6.4 mm TSSOP package and is suitable for use in industrial temperature ranges. The board includes a low noise, low power, high linearity, and low distortion FET input amplifier, a low noise, low power, and low distortion ADC driver, and a low noise, low power, and low distortion output amplifier. The board also includes a wide range of features such as a wide input voltage range, adjustable gain, adjustable output voltage range, adjustable output current range, adjustable output impedance, and adjustable output offset. The board is designed to provide a complete solution for evaluating the ADA4350 in a wide range of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Front
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Utilized IC / Part
    ADA4350
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    SPI Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES HMC6300BG46 MILLIMETERWAVE TX, 57-64GHZ, BGANew1BUY