web counter

Analog Devices Inc. EVAL-ADF7024DB2ZDAUGHTER BOARD 862 MHZ - 928 M

Analog Devices Inc. EVAL-ADF7024DB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB2Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationWirelessBuilding AutomationIndustrial ControlIndustrial Asset TrackingIoT ApplicationsWireless SensorProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADF7024DB2Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 862 MHz to 928 MHz. The board features a combined match for optimal performance, and is ideal for applications such as wireless sensor networks, industrial automation, and home automation. It is easy to use and provides a quick and easy way to evaluate the performance of the ADF7024 RF Transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    862MHz~928MHz
  • Base Part Number
    ADF7024
  • Operating Supply Voltage
    3.6V
  • Interface
    SPI
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining