web counter

Analog Devices Inc. EVAL-ADF7024DB3ZRF Development Tools Daughter Board (431 MHz - 435 MHz

Analog Devices Inc. EVAL-ADF7024DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB3Z Reference Design 1
Analog Devices Inc. EVAL-ADF7024DB3Z Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialHome AutomationWirelessBuilding AutomationIndustrial ControlIndustrial Asset TrackingIoT ApplicationsWireless SensorProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADF7024DB3Z Evaluation Board is a RF Daughter Board designed for use with the ADF7024 RF Transceiver. It is designed for use in the Industrial Scientific Medical (ISM) Band, with a frequency range of 431 MHz to 435 MHz. The board features a separate matching circuit for optimal performance. It is ideal for use in applications such as wireless sensor networks, industrial automation, and medical device communications. The board is easy to use and provides a quick and easy way to evaluate the performance of the ADF7024 RF Transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 2 weeks ago)
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    431MHz~435MHz
  • Base Part Number
    ADF7024
  • Operating Supply Voltage
    3.6V
  • Interface
    SPI
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADXRS642BBGZ - GYROSCOPE, VIB REJ, 32CBGA2960RFQ
Analog Devices Inc.IC GYROSCOPE YAW RATE 32CBGA5000RFQ