web counter

Analog Devices Inc. EVAL-ADF7242DB1ZEVAL DAUGHTERBOARD FOR ADF7242

Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 6
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 6
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF7242DB1Z Reference Design 6

Applications:

Wireless Communication >

RF Transceiver

End Products:

Consumer ElectronicsConsumer ElectronicsWirelessHealth SystemWireless SensorWireless AudioMetering

ECAD Model:

Description

The Analog Devices EVAL-ADF7242DB1Z is a low-power dual-mode zero-IF 2.4GHz transceiver IC designed for consumer electronics applications. It features a low-power, low-noise, and low-cost solution for wireless communication systems. The IC supports both Bluetooth Low Energy (BLE) and IEEE 802.15.4 protocols, allowing for a wide range of applications. It also features a high-performance RF transceiver, a low-power baseband processor, and a low-power power management unit. The IC is designed to provide a reliable and cost-effective solution for wireless communication systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, 802.15.4
  • Frequency
    2.4GHz
  • Base Part Number
    ADF7242
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsRF Filter Low Pass 2450MHz Frequency 50MHz 0.4dB SMD 6Pin 060340000RFQ
Abracon LLCCRYSTAL 32.7680KHZ 7PF SMD154101RFQ
Analog Devices Inc.IC RF TXRX MCU 802.15.4 32-WFQFN2490BUY
Analog Devices Inc.RF Transceiver FSK/GFSK 3V 32-Pin LFCSP EP T/R121BUY