Analog Devices Inc. EVAL-ADG4612EBZBOARD EVAL FOR ADG4612
Description
The Analog Devices EVAL-ADG4612EBZ Evaluation Board is a versatile tool for evaluating the performance of the ADG4612 Power-Off Protection ±5 V, +12 V and +5 V Quad SPST Switches. This board is designed to provide a platform for instrumentation and measurement of the ADG4612 switches. It features four SPST switches, each with a maximum voltage rating of ±5 V, +12 V and +5 V, and a maximum current rating of 1 A. The board also includes a power supply, a logic control circuit, and a set of test points for easy connection to external instruments. The board is ideal for testing and evaluating the performance of the ADG4612 switches in a variety of applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Max Operating Temperature105°C
- Min Operating Temperature-40°C
- Base Part NumberADG4612
- FunctionAnalog Switch
- Operating Supply Voltage5V
- Operating Supply Current600μA
- Utilized IC / PartADG4612
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes4 x SPST Analog Switch
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ADC Quad Pipelined 1Gsps 14-bit Serial 48-Pin QFN EP | 2997 | RFQ |


Product
Brand
Articles
Tools