web counter

Analog Devices Inc. EVAL-ADM3062EEB1ZEVAL BOARD FOR ADM3062E LFCSP

Analog Devices Inc. EVAL-ADM3062EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEB1Z Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3062EEB1Z Evaluation Board is designed to evaluate the ADM3062E 3V to 5.5V, ±12 kV IEC ESD Protected, 500 kbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform for testing the performance of the ADM3062E transceiver in a variety of applications. The board includes a power supply, a USB-to-RS-485 converter, and a DB9 connector for connecting to an RS-485 network. The board also includes a variety of test points and jumpers for configuring the transceiver for different applications. The board is designed to be used with the ADM3062E Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is ideal for evaluating the performance of the ADM3062E transceiver in industrial communication applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3062E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    Half-Duplex
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 5KV 1CH GATE DRVR 6SOIC1BUY