web counter

Analog Devices Inc. EVAL-ADM3065EEB1ZADM3065E MSOP EVAL BOARD

Analog Devices Inc. EVAL-ADM3065EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEB1Z Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3065EEB1Z Evaluation Board is designed to evaluate the ADM3065E 3V to 5.5V, ± 12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points and jumpers for easy evaluation of the ADM3065E. The board also includes a variety of LEDs and switches to provide visual feedback and control of the device. The board is designed to be used with the ADM3065E Evaluation Software, which provides a graphical user interface for configuring and testing the device. The board is ideal for evaluating the performance of the ADM3065E in industrial communication applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3065
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3065E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1 Driver, 1 Receiver
  • Secondary Attributes
    3V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC2036RFQ
Analog DevicesSilicon Oscillator - 0.001MHz to 20MHz CMOS 5-Pin TSOT-23 T/R0RFQ