web counter

Analog Devices Inc. EVAL-ADM3095EEBZPCB ADM3095E EMC & FAULT PROTECT

Analog Devices Inc. EVAL-ADM3095EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3095EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3095EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3095EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3095EEBZ is a certified evaluation board for the ADM3095E Level 4 EMC Protected RS-485 Transceiver with Full ±42 V Fault Protection, Industrial Temperature Range. This board is designed to evaluate the performance of the ADM3095E transceiver in a variety of applications. It features a wide range of features, including a full ±42 V fault protection, industrial temperature range, and a low power consumption. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for use in industrial, automotive, and medical applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3095
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3095E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining