Analog Devices Inc. EVAL-CN0203-SDPZBOARD CFTL AD5660-1 AD5750-1
Description
The Analog Devices EVAL-CN0203-SDPZ is a flexible PLC/DCS analog output module that uses only two analog components for instrumentation and measurement. It is designed to provide a reliable and accurate output signal for a wide range of applications. The module features a wide range of input and output voltage ranges, as well as a wide range of output current ranges. It also features a wide range of temperature compensation and protection features, making it suitable for a variety of applications. The module is also designed to be easy to use and configure, with a simple user interface and intuitive software. The module is also designed to be highly reliable and durable, with a long life expectancy.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- SeriesCircuits from the Lab™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeReference Design
- FunctionAnalog Output Module
- Operating Supply Voltage15V
- Utilized IC / PartAD5660, AD5750
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD7400YRWZAnalogue to Digital Converter, 16 bit, 10 MSPS, 3 V, 5.25 V, SOIC | 1000 | RFQ | |
| Analog Devices Inc. | IC MODULATOR SIGMA-DELTA 16-SOIC | 4167 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD797ARZ - Operational Amplifier, Single, 1 Amplifier, 110 MHz, 18 V/µs, ± 5V to ± 18V, SOIC, 8 Pins | 253 | RFQ | |
| Analog Devices Inc. | Microphone Preamplifiers Ultralow Distortion Ultralow Noise | 6000 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 0 | RFQ | |
| Analog Devices Inc. | IC MODULATOR SIGMA-DELTA 16-SOIC | 760 | RFQ |


Product
Brand
Articles
Tools