web counter

Analog Devices Inc. SSM2302Z-EVALBOARD EVAL FOR SSM2302

Analog Devices Inc. SSM2302Z-EVAL Reference Design 1
Analog Devices Inc. SSM2302Z-EVAL Reference Design 1
Analog Devices Inc. SSM2302Z-EVAL Reference Design 1
Analog Devices Inc. SSM2302Z-EVAL Reference Design 1

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerPortable Consumer ElectronicsGaming and ToysSmart PhoneCellular Phone

ECAD Model:

Description

The Analog Devices SSM2302Z-EVAL is a 2-channel, Class-D audio power amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of delivering up to 2.2W of power per channel into a 4Ω load, and is capable of driving up to 8Ω loads. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2302Z-EVAL also includes a variety of protection features, such as over-temperature, over-current, and short-circuit protection, to ensure reliable operation.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Power - Output (Max)
    1.4W
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5V
  • Base Part Number
    SSM2302
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    600mA
  • Nominal Supply Current
    6.6mA
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM2302
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Max Output Power x Channels @ Load
    1.4W x 2 @ 8Ohm
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining