web counter

Analog Devices Inc. SSM2306-MINI-EVALZBOARD EVAL FOR SSM2306-MINI

Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 2
Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 2
Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 1
Analog Devices Inc. SSM2306-MINI-EVALZ Reference Design 2

Applications:

Audio >

Audio Power Amplifier

End Products:

Consumer ElectronicsMP3 PlayerPortable Consumer ElectronicsNotebookGaming and ToysSmart PhoneLaptopCellular Phone

ECAD Model:

Description

The Analog Devices SSM2306-MINI-EVALZ is a 2W, 2-Channel, Class-D Audio Power Amplifier designed for use in portable consumer electronics. It features a low-noise, low-distortion design that is optimized for high-quality audio performance. The amplifier is capable of driving up to 2W of power into 8 ohm loads, making it ideal for powering small speakers and headphones. It also features a wide supply voltage range of 2.7V to 5.5V, making it suitable for use in a variety of battery-powered applications. The SSM2306-MINI-EVALZ is a great choice for powering audio in portable consumer electronics, providing high-quality sound with low power consumption.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 5 months ago)
  • Number of Pins
    0
  • Power - Output (Max)
    2.4W
  • Packaging
    Box
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Supply
    2.5V~5V
  • Base Part Number
    SSM2306
  • Efficiency
    87 %
  • Output Type
    2-Channel (Stereo)
  • Operating Supply Current
    5.7mA
  • Nominal Supply Current
    5.7mA
  • Output Power
    2W
  • Amplifier Type
    Class D
  • Utilized IC / Part
    SSM2306
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Signal to Noise Ratio (SNR)
    96 dB
  • Max Output Power x Channels @ Load
    2.4W x 2 @ 4Ohm
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining