web counter

Analog Devices Inc./Maxim Integrated MAX9276BCOAXEVKIT#EVKIT PF DE-SERIALIZER

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9276BCOAXEVKIT-BCOAXEVKIT# is an evaluation kit for the MAX9276B 3.12 Gbps GMSL Deserializer for Coax or STP Input and Parallel Output, Automotive and Transportation. This kit includes the MAX9276B deserializer, a MAX9276B evaluation board, and a USB-to-I2C interface board. The MAX9276B deserializer is designed to receive and deserialize high-speed data streams from automotive and transportation applications. It supports up to 3.12 Gbps data rates over coax or shielded twisted pair (STP) cables, and provides a parallel output for easy connection to FPGAs, ASICs, and other digital devices. The evaluation board provides a convenient platform for testing and evaluating the MAX9276B deserializer, and the USB-to-I2C interface board allows for easy communication with the MAX9276B. This evaluation kit is ideal for automotive and transportation applications that require high-speed data transmission over coax or STP cables.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    MAX9276
  • Series
    -
  • Type
    Interface
  • Function
    Deserializer
  • Utilized IC / Part
    MAX9276B
  • Supplied Contents
    Board(s), Cable(s)
  • Primary Attributes
    USB Powered
  • Embedded
    -
  • Secondary Attributes
    Graphical User Interface
  • Kit Contents
    Coax Eval Kit MAX9276B, USB Cable
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-LQFP500RFQ
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY