web counter

Maxim MAX9280BCOAXEVKIT#EVAL KIT, 3.12GBPS GMSL DESERIALIZER

Maxim MAX9280BCOAXEVKIT# Reference Design 4
Maxim MAX9280BCOAXEVKIT# Reference Design 1
Maxim MAX9280BCOAXEVKIT# Reference Design 2
Maxim MAX9280BCOAXEVKIT# Reference Design 3
Maxim MAX9280BCOAXEVKIT# Reference Design 4
Maxim MAX9280BCOAXEVKIT# Reference Design 1
Maxim MAX9280BCOAXEVKIT# Reference Design 1
Maxim MAX9280BCOAXEVKIT# Reference Design 2
Maxim MAX9280BCOAXEVKIT# Reference Design 3
Maxim MAX9280BCOAXEVKIT# Reference Design 4

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9280BCOAXEVKIT-BCOAXEVKIT# is an evaluation kit for the MAX9280B 3.12 Gbps GMSL Deserializer for Coax or STP Input and Parallel Output, Automotive and Transportation Applications. This kit includes a MAX9280B deserializer, a MAX9286B serializer, and a MAX9281B deserializer. The MAX9280B deserializer is designed to receive serial data from a coax or STP cable and convert it to parallel data for automotive and transportation applications. The MAX9286B serializer is designed to transmit serial data from a parallel source to a coax or STP cable. The MAX9281B deserializer is designed to receive serial data from a coax or STP cable and convert it to parallel data. The kit also includes a power supply, cables, and a USB-to-serial adapter for easy connection to a PC. The evaluation board is designed to allow users to quickly evaluate the performance of the MAX9280B, MAX9286B, and MAX9281B devices.