web counter

Maxim Integrated MAX9258AEVKIT#Interface Development Tools MAX9257A/58A Eval Kit

Maxim Integrated MAX9258AEVKIT# Reference Design 5
Maxim Integrated MAX9258AEVKIT# Reference Design 1
Maxim Integrated MAX9258AEVKIT# Reference Design 2
Maxim Integrated MAX9258AEVKIT# Reference Design 3
Maxim Integrated MAX9258AEVKIT# Reference Design 4
Maxim Integrated MAX9258AEVKIT# Reference Design 5
Maxim Integrated MAX9258AEVKIT# Reference Design 1
Maxim Integrated MAX9258AEVKIT# Reference Design 1
Maxim Integrated MAX9258AEVKIT# Reference Design 2
Maxim Integrated MAX9258AEVKIT# Reference Design 3
Maxim Integrated MAX9258AEVKIT# Reference Design 4
Maxim Integrated MAX9258AEVKIT# Reference Design 5

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveLCD DisplayVideo CameraCar NavigationIn-Vehicle Networking Gateway

ECAD Model:

Description

The Maxim Integrated MAX9258AEVKIT-AEVKIT# is an evaluation board for featuring the MAX9258A deserializer (SerDes). This board is designed to emulate an electronic control unit (ECU) and a camera for automotive and transportation applications. It includes the MAX9258A deserializer, a MAX9258A serializer, and a MAX9258A transceiver. The board also features a variety of connectors, including a USB Type-C connector, a MIPI CSI-2 connector, and a MIPI D-PHY connector. The board also includes a power supply, a USB-to-UART bridge, and a variety of other components. The board is designed to provide a complete evaluation platform for the MAX9258A deserializer, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9258
  • Function
    Deserializer
  • Operating Supply Voltage
    5V
  • Max Input Voltage
    5V
  • Utilized IC / Part
    MAX9258A
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, Other
  • Secondary Attributes
    Graphical User Interface
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR 500MA68026BUY