web counter

Maxim Integrated MAX9276ACOAXEVKIT#EVAL KIT FOR MAX9276

Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9276ACOAXEVKIT# Reference Design 2

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9276ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit (EV kit) for the MAX9276A High-Band Width Gigabit Multimedia Serial Link (GMSL) Serializer. This EV kit is designed for automotive and transportation applications. It includes the MAX9276A GMSL serializer, a MAX9276A GMSL deserializer, and a MAX9276A GMSL cable. The MAX9276A GMSL serializer is a high-bandwidth, low-power, single-channel serializer that supports up to 1.5 Gbps data rate. It is designed to support up to four lanes of video, audio, and control data over a single coaxial cable. The MAX9276A GMSL deserializer is a low-power, single-channel deserializer that supports up to 1.5 Gbps data rate. It is designed to support up to four lanes of video, audio, and control data over a single coaxial cable. The MAX9276A GMSL cable is a high-performance, low-loss coaxial cable designed for automotive and transportation applications. It is designed to support up to 1.5 Gbps data rate over a single coaxial cable. The EV kit also includes a power supply, a USB cable, and a user guide.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9276
  • Function
    Deserializer
  • Utilized IC / Part
    MAX9276A
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX1792EUA18 LIN, REG, 0.5A, /-1%, 1.8V/ADJ, 8MAX1600RFQ
Maxim IntegratedIC REG LIN POS ADJ 500MA 8-UMAX6BUY
Maxim IntegratedIC TRNSLTR BIDIRECTIONAL 12UCSP5000BUY