web counter

Maxim Integrated MAX9277COAXEVKIT#MAX9277 3.12Gbps GMSL Serializers Development Kit

Maxim Integrated MAX9277COAXEVKIT# Reference Design 1
Maxim Integrated MAX9277COAXEVKIT# Reference Design 1
Maxim Integrated MAX9277COAXEVKIT# Reference Design 1
Maxim Integrated MAX9277COAXEVKIT# Reference Design 1

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The Maxim Integrated MAX9277COAXEVKIT-COAXEVKIT# is an evaluation kit for the MAX9277 3.12Gbps GMSL Serializer for Coax or STP Output Drive and LVDS Input. This kit is designed for automotive and transportation applications, and provides a complete solution for testing and evaluating the MAX9277 serializer. It includes a MAX9277 evaluation board, a MAX9277-EVKIT# daughter board, a MAX9277-EVKIT#-CBL# cable, and a MAX9277-EVKIT#-PWR# power supply. The MAX9277 serializer is capable of providing up to 3.12Gbps data rate over coax or STP cables, and supports LVDS input. This evaluation kit is ideal for automotive and transportation applications that require high-speed data transmission over long distances.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY