web counter

Maxim Integrated MAX9282ACOAXEVKIT#EVAL KIT FOR MAX9282

Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 7
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 3
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 4
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 5
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 6
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 7
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 1
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 2
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 3
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 4
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 5
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 6
Maxim Integrated MAX9282ACOAXEVKIT# Reference Design 7

Applications:

Interface >

LVDS Serializer/Deserializer

End Products:

AutomotiveCar NavigationMegapixel Camera SystemsRear Seat Entertainment

ECAD Model:

Description

The MAX9282ACOAXEVKIT-ACOAXEVKIT# is an evaluation kit for the MAX9282A 3.12Gbps GMSL Deserializer for Coax or STP Input and LVDS Output. This kit is designed for automotive and transportation applications. It includes a MAX9282A deserializer, a MAX9286A serializer, and a MAX9288A deserializer. The MAX9282A deserializer supports up to 3.12Gbps data rate and provides LVDS output. It is designed to receive serial data from either coax or STP cables. The MAX9286A serializer is designed to transmit serial data over coax or STP cables. The MAX9288A deserializer is designed to receive serial data from either coax or STP cables and provides LVDS output. The kit also includes a power supply, cables, and a USB-to-serial adapter. The evaluation board is designed to allow users to quickly evaluate the performance of the MAX9282A deserializer.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX9282
  • Function
    Deserializer
  • Utilized IC / Part
    MAX9282A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
FTDI, Future Technology Devices International LtdIC USB FS SERIAL UART 32-LQFP500RFQ
Maxim IntegratedDS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44646BUY
FTDI, Future Technology Devices International LtdUSB-to-UART 1-CH 128byte FIFO 5V 32-Pin LQFP Tray1950BUY
Abracon LLCCRYSTAL 14.7456MHZ 18PF SMD16350BUY