Maxim Integrated MAX9265EVKIT#EVAL KIT MAX9265 (HDCP GIGABIT M
The MAX9265EVKIT-EVKIT# is an evaluation kit from Maxim Integrated that uses the MAX9265 high-bandwidth digital content protection (HDCP) gigabit multimedia serial link (GMSL) serializer. This kit is designed for automotive and transportation applications, and provides a complete solution for evaluating the MAX9265. It includes a MAX9265EVKIT# evaluation board, a MAX9265EVKIT# daughter board, and a MAX9265EVKIT# cable. The evaluation board features a MAX9265 serializer, a MAX9265 deserializer, and a MAX9265 reference clock. The daughter board provides a variety of connectors for connecting to external devices, and the cable provides a connection between the evaluation board and the daughter board. The kit also includes a USB cable for connecting to a PC, and a power supply for powering the evaluation board. The MAX9265EVKIT-EVKIT# is an ideal solution for evaluating the MAX9265 in automotive and transportation applications.
- TypeParameter
- Factory Lead Time2 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | IC I/O EXPANDER I2C 8B 24QSOP | 100 | BUY | |
| Maxim Integrated | DS89C450 Series 64 kB Flash 1 kB RAM 33 MHz 8-Bit Microcontroller - TQFP-44 | 646 | BUY | |
| Maxim Integrated | MAXIM INTEGRATED PRODUCTS MAX1792EUA18 LIN, REG, 0.5A, /-1%, 1.8V/ADJ, 8MAX | 1600 | RFQ | |
| Maxim Integrated | 568 | RFQ |


Product
Brand
Articles
Tools