web counter

Analog Devices Inc./Maxim Integrated MAXM17575EVKIT#EV KIT MAXM17575 1.5A BUCK

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialHVACBuilding ControlPoint-of-Load RegulationsDistributed Power SystemIndustrial Power Supply

ECAD Model:

Description

The Maxim Integrated MAXM17575EVKIT-EVKIT# is an evaluation kit for the MAXM17575, a 5V output, 4.5V to 60V, 1.5A high-efficiency, DC-DC step-down power module with integrated inductor and industrial temperature range. This kit includes the MAXM17575 power module, a DC power supply, a USB cable, and a user guide. The MAXM17575 is a high-efficiency, low-noise, and low-EMI DC-DC step-down power module with integrated inductor. It is designed to provide a regulated 5V output from an input voltage range of 4.5V to 60V. The module is capable of delivering up to 1.5A of continuous output current and is rated for operation over an industrial temperature range of -40°C to +85°C.

Specifications

Analog Devices Inc./Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc./Maxim Integrated .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc./Maxim Integrated
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    MAXM17575
  • Voltage-Input
    7.5V ~ 60V
  • Tool Is For Evaluation Of
    MAXM17575
  • Series
    Himalaya
  • Type
    Voltage Regulator - Switching Regulator
  • Output Voltage
    5 V
  • Note
    -
  • Current - Output
    1.5A
  • Voltage - Output
    5V
  • Frequency - Switching
    900kHz
  • Utilized IC / Part
    MAXM17575
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Evaluation Kits
  • Kit Contents
    Eval Board MAXM17575
  • Input Voltage
    7.5 V to 60 V
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated50RFQ