web counter

Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100Development Boards & Kits - Other Processors Eval Board and Emulator

Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 2
Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 2
Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U1C17702T1100 Reference Design 2

Applications:

Embedded System >

Microcontroller

End Products:

Consumer ElectronicsSmart WatchRemote Control

ECAD Model:

Description

Epson America, Inc S5U1C17702T1100-T1100, S5U1C17702T1100, Software Evaluation Tool for S1C17702 MCU is a software evaluation tool designed for consumer electronics. It is used to evaluate the performance of the S1C17702 MCU, a microcontroller used in consumer electronics products. The tool provides a comprehensive suite of features and functions to help developers evaluate the performance of the MCU, including debugging, profiling, and performance analysis. It also includes a graphical user interface for easy navigation and configuration. The tool is compatible with Windows and Linux operating systems.

Specifications

Epson Electronics America Inc-Semiconductor Div technical specifications, attributes, parameters and parts with similar specifications to Epson Electronics America Inc-Semiconductor Div .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Series
    S1C17
  • Published
    2009
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Utilized IC / Part
    S1C17702
  • Contents
    Board(s), LCD
  • Board Type
    Evaluation Platform
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorCurrent Mode PWM Controller 12V 150mA 7-Pin LSOP T/R10000RFQ