web counter

Infineon CY3250-24X94KIT ICE POD FOR CY8C24X94

Infineon CY3250-24X94 Reference Design 1
Infineon CY3250-24X94 Reference Design 1
Infineon CY3250-24X94 Reference Design 1
Infineon CY3250-24X94 Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial ControlSafetyIndustrialMedia Phone

ECAD Model:

Description

The Infineon Technologies AG CY3250-24X94 In-Circuit Emulation (ICE) Pod Kit for Debugging QFN CY8C24x94 PSoC Devices is a comprehensive debugging solution for consumer electronics. It includes a debug pod, a USB cable, and a set of adapters for connecting to the target device. The debug pod features a high-speed USB 2.0 interface, a 32-bit ARM Cortex-M3 processor, and a range of debugging features including breakpoints, watchpoints, and trace capabilities. The kit also includes a comprehensive set of software tools for programming, debugging, and analyzing the target device. The kit is designed to provide a reliable and efficient debugging experience for consumer electronics applications.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Manufacturer Part Number
    VH1845ER+948AGA
  • Manufacturer
    Johnson Controls
  • Package
    Bulk
  • Mfr
    Infineon Technologies
  • Product Status
    Obsolete
  • For Use With/Related Products
    CY3215-DK, CY8C24X94
  • Series
    -
  • Accessory Type
    Emulation Pod
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK 2.5V 1A 6WLCSP3000RFQ