web counter

Infineon CY8CKIT-024CapSense Proximity Shield Evaluation Platform

Infineon CY8CKIT-024 Reference Design 3
Infineon CY8CKIT-024 Reference Design 1
Infineon CY8CKIT-024 Reference Design 2
Infineon CY8CKIT-024 Reference Design 3
Infineon CY8CKIT-024 Reference Design 1
Infineon CY8CKIT-024 Reference Design 1
Infineon CY8CKIT-024 Reference Design 2
Infineon CY8CKIT-024 Reference Design 3

Applications:

Embedded System >

Application Processor

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareIndustrial ControlSafetyIndustrialMedia Phone

ECAD Model:

Description

Infineon Technologies AG CY8CKIT-024, CapSense Proximity Shield is an Arduino-compatible evaluation platform designed to help developers quickly and easily evaluate and develop CapSense-based proximity sensing solutions for consumer electronics and industrial automation applications. The platform includes a CY8CKIT-024 CapSense Proximity Shield, an Arduino Uno R3 board, and a USB cable. The shield features two CapSense proximity sensors, two LEDs, and two buttons, allowing developers to quickly and easily evaluate and develop proximity sensing solutions. The shield also includes a 3.3V regulator, allowing developers to power the shield from a 5V source. The shield is compatible with Arduino Uno R3 and other Arduino-compatible boards, making it easy to integrate into existing projects.

Specifications

Infineon technical specifications, attributes, parameters and parts with similar specifications to Infineon .
  • Type
    Parameter
  • Category
    General Tools
  • Package
    Bulk
  • Base Product Number
    CY8CKIT-024
  • Mfr
    Infineon Technologies
  • Product Status
    Active
  • For Use With
    Arduino
  • Tool Is For Evaluation Of
    CY8CKIT-040, CY8CKIT-042
  • Series
    PSOC® CapSense
  • Type
    General Tools
  • Voltage - Supply
    -
  • Operating Supply Voltage
    1.71 V to 5.5 V
  • Interface
    -
  • Utilized IC / Part
    PSoC® 4
  • Supplied Contents
    Board(s)
  • Sensor Type
    Proximity
  • Sensitivity
    -
  • Ethernet
    No
  • Embedded
    -
  • Sensing Range
    -
  • GPIO
    No
  • Product
    Shield Kits
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK 3V 1A 6WLCSP48RFQ