web counter

Infineon IRAC1169-TO220Power Management IC Development Tools Daughterboard for IR1169 for TO-220 MOSFETs

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementServersATX Power SupplyCommunications and Telecom

ECAD Model:

Description

The Infineon Technologies AG IRAC1169-TO220 is a smart secondary-side driver IC daughter card designed for use in power management ICs. It is a TO220 package with a wide operating temperature range of -40°C to +125°C. The IRAC1169-TO220 features a high-efficiency, low-power design that is capable of driving up to 1.5A of current. It also has a wide input voltage range of 4.5V to 18V, making it suitable for a variety of applications. The IRAC1169-TO220 also features a built-in over-temperature protection and over-current protection, making it a reliable and safe choice for power management ICs.