web counter

Infineon Technologies EVALSF2-ICE2B765PBOARD DEMO ICE2B765P 80W SMPS

Infineon Technologies EVALSF2-ICE2B765P Reference Design 2
Infineon Technologies EVALSF2-ICE2B765P Reference Design 1
Infineon Technologies EVALSF2-ICE2B765P Reference Design 2
Infineon Technologies EVALSF2-ICE2B765P Reference Design 1
Infineon Technologies EVALSF2-ICE2B765P Reference Design 1
Infineon Technologies EVALSF2-ICE2B765P Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsNotebookDVD PlayerLCD MonitorLaptopSet-Top BoxPrinters

ECAD Model:

Description

The Infineon Technologies AG EVALSF2-ICE2B765P is an evaluation board designed for the 85W, 23.5 to 24.5V AC to DC single output power supply for LCD monitor, consumer electronics, and industrial applications. It features a high efficiency, low standby power, and high power factor. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in temperature sensor for temperature monitoring and control. The board is designed to be used with Infineon's ICE2B765P controller IC, which provides a high level of integration and flexibility. The board is ideal for use in a variety of applications, including LCD monitors, consumer electronics, and industrial applications.

Specifications

Infineon Technologies technical specifications, attributes, parameters and parts with similar specifications to Infineon Technologies .
  • Type
    Parameter
  • Series
    CoolSET®F2
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Frequency - Switching
    67kHz
  • Utilized IC / Part
    ICE2B765
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    80W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2500RFQ
Analog Devices Inc.IC TX/RX RS-485 LO-SLEW 5V 8SOIC82RFQ
Analog Devices Inc.IC TXRX RS485 LO SLEW 5V 8SOIC2491RFQ