web counter

Linear Technology/Analog Devices DC1015ABOARD EVAL FOR LTC3602EUF

Linear Technology/Analog Devices DC1015A Reference Design 2
Linear Technology/Analog Devices DC1015A Reference Design 1
Linear Technology/Analog Devices DC1015A Reference Design 2
Linear Technology/Analog Devices DC1015A Reference Design 1
Linear Technology/Analog Devices DC1015A Reference Design 1
Linear Technology/Analog Devices DC1015A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerServers

ECAD Model:

Description

The Analog Devices DC1015A-A, LTC3602EUF Demo Board is a 2.5A, 15V monolithic synchronous step down regulator designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 15V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-current protection, over-temperature protection, and short-circuit protection. Additionally, the board is equipped with a low-noise, high-frequency switching frequency of up to 2.2MHz, allowing for fast transient response and low output ripple. The board also includes a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3602
  • Voltage - Output
    2.5V 3.3V or 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTC3602
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining