web counter

Linear Technology/Analog Devices DC1021ALTC3823EUH DEMO BOARD

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerServers

ECAD Model:

Description

The Analog Devices DC1021A-A, LTC3823EUH Demo Board is a high efficiency, high power buck converter with differential output sensing and tracking. It is designed to provide a reliable and efficient power solution for communications and telecom applications. The board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 10A. It also includes a differential output sensing and tracking feature, which allows for precise voltage regulation and improved system performance. The board also includes a communications interface, allowing for remote monitoring and control of the converter. The board is designed to be easy to use and provides a comprehensive set of features for efficient power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~16V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A
  • Voltage - Output
    2.5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTC3823
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining