web counter

Linear Technology/Analog Devices DC1060ABOARD DEMO LT3508EFE/LT3508EUF

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveCable ModemProcessor Power ManagementAutomotiveDSL Modem

ECAD Model:

Description

The Analog Devices DC1060A-A LT3508 Demo Board is a dual monolithic step-down switching regulator designed for automotive and transportation applications. It features two independent, high-efficiency, synchronous buck regulators with a wide input voltage range of 4.5V to 60V. The board is capable of delivering up to 10A of continuous output current and up to 20A of peak output current. It also features a wide range of protection features, including over-voltage, over-current, and thermal protection. The board is designed to be used with the LT3508, a high-performance, low-noise, and low-EMI switching regulator. The board is ideal for automotive and transportation applications that require high efficiency, low noise, and low EMI.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 3.3V 5V
  • Frequency - Switching
    700kHz 1.6MHz
  • Utilized IC / Part
    LT3508EFE, LT3508EUF
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining