Linear Technology/Analog Devices DC1072BBOARD EVAL FOR LTC3561AEDD
Description
The Analog Devices DC1072B-B, LTC3561AEDD Demo Board is a 1.25A, 4MHz, synchronous step-down DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 2.5V to 5.5V, and a wide output voltage range of 0.6V to 5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the LTC3561AEDD synchronous step-down DC/DC converter. It is ideal for applications such as portable electronics, battery-powered systems, and automotive systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3561
- Voltage - Output1.2V 1.5V or 1.8V
- Frequency - Switching1MHz
- Utilized IC / PartLTC3561A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC REG TRIPLE BUCK/BST/LNR 16QFN | 18081 | BUY |


Product
Brand
Articles
Tools