web counter

Linear Technology/Analog Devices DC1087ABOARD DEMO FOR LTC3546UFD

Linear Technology/Analog Devices DC1087A Reference Design 1
Linear Technology/Analog Devices DC1087A Reference Design 1
Linear Technology/Analog Devices DC1087A Reference Design 1
Linear Technology/Analog Devices DC1087A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsComputer CardsWireless ModemDSL ModemNetbook

ECAD Model:

Description

The Analog Devices DC1087A-A LTC3546UFD Demo Board is a dual synchronous configurable step down DC/DC regulator designed for use in computers and peripherals. It is capable of providing up to 3A/1A or 2A/2A of power, and features a wide input voltage range of 4.5V to 28V. The board also includes a wide range of features such as adjustable output voltage, programmable switching frequency, and adjustable soft-start. It is designed to be easy to use and provides a reliable and efficient power solution for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 2.5V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LTC3546
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining