web counter

Linear Technology/Analog Devices DC1099ABOARD EVAL LTC2953

Linear Technology/Analog Devices DC1099A Reference Design 2
Linear Technology/Analog Devices DC1099A Reference Design 1
Linear Technology/Analog Devices DC1099A Reference Design 2
Linear Technology/Analog Devices DC1099A Reference Design 1
Linear Technology/Analog Devices DC1099A Reference Design 1
Linear Technology/Analog Devices DC1099A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPersonal Digital AssistantNotebookDesktop PCLaptopBlade ServerInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC1099A-A, LTC2953 Demo Board, Push-Button Controller with Dual Battery Monitor is a powerful and versatile computer peripheral designed to provide users with a comprehensive monitoring and control solution for their dual battery systems. This demo board features a push-button controller with two independent battery monitors, allowing users to easily monitor and control their dual battery systems. The board also includes a USB interface for easy connection to a computer, allowing users to access the board's features and settings. The board is also equipped with a variety of features, such as a low-power sleep mode, adjustable voltage and current thresholds, and a wide range of temperature and voltage monitoring capabilities. With its robust design and comprehensive features, the Analog Devices DC1099A-A, LTC2953 Demo Board, Push-Button Controller with Dual Battery Monitor is an ideal choice for users looking for a reliable and powerful dual battery monitoring and control solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Push Button On/Off Controller
  • Operating Supply Voltage
    27V
  • Utilized IC / Part
    LTC2953
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Length
    49mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining