web counter

Linear Technology/Analog Devices DC1116ALTC6103 CURRENT SENSE DEMO BOARD

Applications:

Amplifiers and Comparators >

Analog Amplification

End Products:

Power ManagementRemote ControlPower Management

ECAD Model:

Description

The Analog Devices DC1116A-A Demonstration Circuit is designed to demonstrate the features and performance of the LTC6103 Dual, High Voltage, High Side Current Sense Amplifier Power Management IC. This circuit is capable of measuring current up to ±50A with a maximum input voltage of ±60V. It features a low-noise, low-offset, high-side current sense amplifier with a wide common-mode input voltage range and a low-power shutdown mode. The DC1116A-A also includes a precision voltage reference, a precision resistor divider, and a precision current sense resistor. This circuit is ideal for applications such as motor control, battery management, and power supply monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Current Sense
  • Voltage - Supply, Single/Dual (±)
    4V~60V ±2V~30V
  • Utilized IC / Part
    LTC6103
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    1mA
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    390μA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC REG LINEAR POS ADJ 3A 16MLF4BUY