web counter

Linear Technology/Analog Devices DC1121ABOARD EVAL FOR LTC3524EUF

Linear Technology/Analog Devices DC1121A Reference Design 2
Linear Technology/Analog Devices DC1121A Reference Design 1
Linear Technology/Analog Devices DC1121A Reference Design 2
Linear Technology/Analog Devices DC1121A Reference Design 1
Linear Technology/Analog Devices DC1121A Reference Design 1
Linear Technology/Analog Devices DC1121A Reference Design 2

Applications:

Lighting >

White LED Driver

End Products:

Computers and PeripheralsDigital Still Camera (DSC)PortableComputers and PeripheralsPersonal Digital AssistantHandheld POS ScannerPortable Media Player

ECAD Model:

Description

The Analog Devices DC1121A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3524EUF adjustable TFT bias supply with white LED driver. It features a single Lithium-Ion/polymer battery, allowing for extended operation and testing of the device. The board is designed to be used with computers and peripherals, providing a comprehensive platform for testing and evaluation. The board also includes a variety of features such as adjustable voltage and current settings, over-voltage protection, and a wide range of output voltage and current levels. With its robust design and comprehensive features, the DC1121A-A Demo Board is an ideal solution for evaluating the performance of the LTC3524EUF adjustable TFT bias supply with white LED driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V 12.5V -7.5V
  • Frequency - Switching
    1.5MHz
  • Utilized IC / Part
    LTC3524
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    Special Purpose DC/DC, LCD Supply
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining