web counter

Linear Technology/Analog Devices DC1129AEVAL BOARD BUCK REG LTC3610

Linear Technology/Analog Devices DC1129A Reference Design 2
Linear Technology/Analog Devices DC1129A Reference Design 1
Linear Technology/Analog Devices DC1129A Reference Design 2
Linear Technology/Analog Devices DC1129A Reference Design 1
Linear Technology/Analog Devices DC1129A Reference Design 1
Linear Technology/Analog Devices DC1129A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC1129A-A, LTC3610EUP Demo Board is a 12A, 24V monolithic synchronous step-down DC/DC converter designed for use in communications and telecom applications. It features a wide input voltage range of 4.5V to 24V, and a wide output voltage range of 0.6V to 20V. The board also includes a high-efficiency synchronous buck converter, a low-noise linear regulator, and a high-efficiency linear regulator. It is capable of delivering up to 12A of continuous output current and up to 24V of output voltage. The board also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, the board includes a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.6V 1.2V 1.5V 1.8V or 2.5V
  • Frequency - Switching
    750kHz
  • Utilized IC / Part
    LTC3610
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining