web counter

Linear Technology/Analog Devices DC1131ABOARD DEMO FOR LT5557EUF

Linear Technology/Analog Devices DC1131A Reference Design 1
Linear Technology/Analog Devices DC1131A Reference Design 1
Linear Technology/Analog Devices DC1131A Reference Design 1
Linear Technology/Analog Devices DC1131A Reference Design 1

Applications:

Wireless Communication >

Up-Down Converter and Mixer

End Products:

Consumer ElectronicsWireless InfrastructureWiMAX BasestationCellular Phone

ECAD Model:

Description

The Analog Devices DC1131A-A Demo Board is a versatile and powerful tool for consumer electronics applications. It features the LT5557EUF 400MHz to 3.8GHz 3.3V down mixer, 1.95GHz 240MHz balun IF out, and a variety of other components. This board is designed to provide a complete solution for consumer electronics applications, allowing users to quickly and easily prototype and test their designs. The DC1131A-A Demo Board is an ideal choice for those looking to develop and test consumer electronics products.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Mixer
  • Frequency
    1.6GHz~2.3GHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC REG BOOST ADJ/5V 2.2A 16SOIC80RFQ