web counter

Linear Technology/Analog Devices DC1147A-AEVAL BOARD FOR LTC6404-1

Linear Technology/Analog Devices DC1147A-A Reference Design 2
Linear Technology/Analog Devices DC1147A-A Reference Design 1
Linear Technology/Analog Devices DC1147A-A Reference Design 2
Linear Technology/Analog Devices DC1147A-A Reference Design 1
Linear Technology/Analog Devices DC1147A-A Reference Design 1
Linear Technology/Analog Devices DC1147A-A Reference Design 2

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-A Demo Board is designed to demonstrate the capabilities of the LTC6404-1 16-Bit Differential ADC Driver. This board is ideal for applications in communications and telecom, providing a platform for testing and evaluating the performance of the LTC6404-1. The board features a wide range of features, including a differential input, adjustable gain, adjustable output voltage, and adjustable output current. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The DC1147A-A is a great tool for engineers and designers looking to evaluate the performance of the LTC6404-1 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC6404
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    450V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6404-1
  • Supplied Contents
    Board(s)
  • -3db Bandwidth
    600MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    27.8mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyLDO Regulator Pos 0.5V to 5.5V 2A 10-Pin MLF EP T/R700BUY
MicrelINSTOCK4329RFQ