web counter

Linear Technology/Analog Devices DC1147A-BLTC6404-2 DEMO CIRCUIT

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-B is a demo board for the LTC6404-2 16-Bit Differential ADC Driver. It is designed to demonstrate the features and performance of the LTC6404-2, a high-speed, low-power, differential ADC driver. The board includes a 16-bit differential ADC driver, a 16-bit differential ADC receiver, and a 16-bit differential ADC output buffer. It also includes a power supply, a reference voltage, and a set of test points for easy debugging. The board is ideal for applications in communications and telecom, such as high-speed data acquisition, signal conditioning, and signal transmission. It is also suitable for use in industrial, automotive, and medical applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    700V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6404-2
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    600MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    30.4mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ
Maxim Integrated1055RFQ