web counter

Linear Technology/Analog Devices DC1147A-CLTC6404-4 DEMO CIRCUIT

Applications:

Signal Conditioning >

ADC Evaluation Board

End Products:

Communications and TelecomUltrasound ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1147A-C is a demo board for the LTC6404-4 16-Bit Differential ADC Driver. It is designed to demonstrate the features and performance of the LTC6404-4, a high-speed, low-power, differential ADC driver. The board includes a 16-bit differential ADC driver, a 16-bit differential ADC receiver, and a 16-bit differential ADC reference. It also includes a power supply, a USB interface, and a variety of connectors for connecting to external devices. The board is ideal for use in communications and telecom applications, as it provides a reliable and easy-to-use platform for testing and evaluating the performance of the LTC6404-4.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Differential, Rail-to-Rail
  • Slew Rate
    1200V/μs
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    2.7V~5.25V
  • Utilized IC / Part
    LTC6404-4
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    20mA
  • -3db Bandwidth
    600MHz
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    31mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC LED DRIVER RGLTR DIM 8TDFN425RFQ